Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 733960112

Description
d20-110mm
Request a Quote
Description
d20-110mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT End cap PE80 is an end cap fitting for polyethylene pipes with nominal diameters from 20 to 110 mm, designed to seal pipe ends. The part number 733960112 corresponds to the 75 mm pipe size variant, with a nominal wall thickness of 11 mm, rated for a maximum operating pressure of 10 bar, and has a length max of 91 mm and a weight of 0.150 kg. It is made for use with PE80 material and fits the d75-65mm pipe dimension range.

Datasheet Summary
Powered by GS/AI

The ecoFIT End cap PE80 is an end cap fitting for polyethylene pipes with nominal diameters from 20 to 110 mm, designed to seal pipe ends. The part number 733960112 corresponds to the 75 mm pipe size variant, with a nominal wall thickness of 11 mm, rated for a maximum operating pressure of 10 bar, and has a length max of 91 mm and a weight of 0.150 kg. It is made for use with PE80 material and fits the d75-65mm pipe dimension range.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 733960112 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
733960112
Fittings - Caps-end-Caps 733960112
d20-110mm

d20-110mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 733960112
Product Name Fittings - Caps-end-Caps
Connection Type Socket Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131484 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Saddles - 193131453 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - others - pipe-outlets-boxes - 150991101 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 16.500 inch (419 mm)
View Details
Fittings - Saddles - 193131483 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details