SYGEF Plus union bush model 735648639 is a PVDF-HP fitting designed for high-purity clean-room applications rated ISO Class 5 (100) and compatible with SYGEF Plus union butt fusion. It has a nominal diameter of 110 mm, a pressure rating of 16 bar, and an SDR of 21, with a buttress-shaped thread. The fitting is 65 mm in length (L), 25 mm in height (L1), and has a wall thickness of 5.3 mm. Its weight is 0.343 kg.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735648639 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |