Georg Fischer Piping Systems Ltd Fittings - Reducers 735908607

Description
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF Plus reducer model 735908607 is a high purity, clean-room rated fitting for ISO Class 5 (100) environments, made of PVDF-HP with a pressure rating of PN16 and SDR21. It features a 50 mm outer diameter and a 32 mm inner diameter, with a weight of 0.044 kg and overall length of 60 mm. The fitting uses BCF, IR connection method and has e=3.0 mm, e1=2.4 mm dimensions. All variants in the series share the same material, pressure rating, and clean-room classification.

Datasheet Summary
Powered by GS/AI

The SYGEF Plus reducer model 735908607 is a high purity, clean-room rated fitting for ISO Class 5 (100) environments, made of PVDF-HP with a pressure rating of PN16 and SDR21. It features a 50 mm outer diameter and a 32 mm inner diameter, with a weight of 0.044 kg and overall length of 60 mm. The fitting uses BCF, IR connection method and has e=3.0 mm, e1=2.4 mm dimensions. All variants in the series share the same material, pressure rating, and clean-room classification.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 735908607 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
735908607
Fittings - Reducers 735908607
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)

SDR21/PN16 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735908607
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipe Fittings - 1969718 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride
English Size 0.500 inch (12.7 mm)
View Details
Fittings - Saddles - 193130047 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Caps-end-Caps - 158400082 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Unions - 161050229 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
2 suppliers