Georg Fischer Piping Systems Ltd Fittings - Reducers 735903043

Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer, model 735 903 043, is a PVDF-HP fitting designed for high-purity clean-room applications compliant with ISO Class 5 (100). It reduces from a 225 mm nominal diameter to a 63 mm nominal diameter with a pressure rating of PN10. The reducer is machined with extended spigots compatible with IR-welding machines, and it weighs 1.91 kg. The design supports clamping on IR-110 and IR-225 welding units.

Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer, model 735 903 043, is a PVDF-HP fitting designed for high-purity clean-room applications compliant with ISO Class 5 (100). It reduces from a 225 mm nominal diameter to a 63 mm nominal diameter with a pressure rating of PN10. The reducer is machined with extended spigots compatible with IR-welding machines, and it weighs 1.91 kg. The design supports clamping on IR-110 and IR-225 welding units.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 735903043 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
735903043
Fittings - Reducers 735903043
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735903043
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400110 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Adapters-transitions - 169280003 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Mechanical
Material ABS
View Details
Fittings - Saddles - 193131455 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Bends-Elbows - 158400075 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details