Georg Fischer Piping Systems Ltd Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| Connections for butt fusion | |
| COOL-FIT 2.0 Adaptor fitting PE/iFIT | |
| COOL-FIT 2.0 Coupler | |
| COOL-FIT 2.0 Push System Adaptor kit | |
| COOL-FIT 2.0 Push System Reducer | |
| COOL-FIT 2.0 Sliding coupler kit | |
| COOL-FIT 2.0/4.0 Adaptor Fitting PE/iFIT | |
| COOL-FIT 2.0/4.0 Fixed point | |
| COOL-FIT 4.0 Adaptor fitting PE/iFIT | |
| COOL-FIT 4.0 Adaptor fitting PE/Sanipex MT | |
| COOL-FIT 4.0 Fixpoint kit for high forces | |
| COOL-FIT 4.0 Push System, Adaptor kit | |
| COOL-FIT 4.0 Push System, Coupler | |
| COOL-FIT 4.0 Sliding coupler kit d250-d315 | |
| COOL-FIT 4.0 Sliding coupler kit d32-d225 | |
| COOL-FIT ABS Plus Barrel nipple d-d PN10 | |
| COOL-FIT ABS Plus Reducing nipple di-dred PN10 | |
| d20-315mm / SDR11 / Long version | |
| d20-63mm / SDR11 | |
| d250-d450, SDR17 | |
| d32-315mm / SDR11 / Long version | |
| d32-63mm / SDR11 | |
| d32-900mm / SDR11 / Long version | |
| d32-d225 | |
| d50-500mm / SDR17 | |
| d75-180mm / SDR11 | |
| d90-1000mm / SDR17 / Long version | |
| EPDM | |
| For tank adaptors type 050 | |
| Reducing bush pre-insulated ABS metric | |
| Valve insulation | |
| With female thread NPT | |
| With female thread Rp | |
| With loose union nut G | |
| With male thread R |
| << Prev | Next >> |