SYGEF Plus reducer for PN10 high-purity cleanroom applications, ISO Class 5 (100), made of PVDF-HP, with a 200 mm outer diameter, 160 mm inner diameter, SDR 33, and a weight of 1.304 kg. Dimensions are L=160 mm, L1=55 mm, L2=50 mm, e=6.9 mm, and e1=6.2 mm. Available in BCF, IR configuration.
PN10 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735908508 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |