SYGEF Plus flush style reducer in PVDF-HP, serving as a high purity clean-room fitting rated for 16 bar pressure, with a nominal bore of 140 mm on one end and 110 mm on the other, designed for IR-welding compatibility with IR-225 and IR-315 machines. The part is machined with extended spigots suitable for clamp mounting and complies with ISO Class 5 (100) clean-room standards. Its weight is 0.495 kg.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735903241 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |