The ecoFIT Outlet flange adaptor PE80, model 733800014, is a d110mm SDR11 fitting with a flat jointing face, designed for installation on the outlet side of wafer check valves Type 369. It features a fusion socket metric connection and is compatible with flanges PP-V 27 70 04. The part has a nominal pressure rating of 100 bar, an overall length of 105 mm, and weighs 0.482 kg.
d40-110mm / SDR11 / Jointing face flat
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 733800014 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Socket Fusion; Mechanical |