SYGEF Standard fixed flange in PVDF for socket fusion metric, with combined flat and serrated jointing face, rated for ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10, designed for DN15 (1/2 inch) piping, featuring a weight of 0.121 kg, D1 of 27 mm, D2 of 65 mm, D3 of 93 mm, D4 of 14 mm, H of 12 mm, H1 of 19 mm, AL of 4, and z of 5 holes.
Combined jointing face: flat and serrated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735740106 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Socket Fusion |