The ecoFIT Adaptor union PE80 is a brass fusion socket adapter with a female Rp thread for use in drinking water systems, featuring an NBR O-ring gasket. It is designed for pipes with diameters from 20 to 63 mm, with a maximum operating pressure of 10 bar. The part number 733580207 corresponds to the 25 mm size variant, which has a nominal bore of 20 mm, a length of 52 mm, and a weight of 0.269 kg.
d20-63mm / brass / Female thread Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 733580207 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |