Georg Fischer Piping Systems Ltd Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| Adaptor fitting PVC-U metric - Victaulic | |
| Adaptor PVC-U BS Rp | |
| Adaptor PVC-U metric Rp | |
| Adaptor socket nipple PVC-U metric R | |
| Adaptor union PVC-U Inch BS Rp | |
| Adaptor union PVC-U metric / BS /malleable iron galvanised Rp | |
| Adaptor union PVC-U metric NPT | |
| Adaptor union PVC-U/brass metric / BS Rp | |
| Barrel nipple PVC-U metric /british standard (BS) | |
| Connections for cementing | |
| Connections for Infrared fusion | |
| Cross PVC-U metric/ british standard (BS) | |
| Drilled to ANSI 16.5 B class 150 | |
| For tap connector code no. 721 550 305-307 | |
| IR PVC-U Adaptor Union NPT | |
| IR PVC-U Union Bush | |
| IR PVC-U Union | |
| Jointing face serrated metric | |
| metric / british standard (BS) | |
| PRO-FIT adaptor union PVC-U metric Rp | |
| PRO-FIT union PVC-U metric | |
| Reducing bush long PVC-U metric | |
| Reducing bush PVC-U metric Rp | |
| Reducing bush short pattern PVC-U BS | |
| Reducing bush short PVC-U BS Rp | |
| Reducing bush short PVC-U metric | |
| Reinforced | |
| Socket equal PVC-U metric / BS | |
| T90° equal PVC-U/PE100 | |
| Thread union PVC-U Rp Rp | |
| Undrilled | |
| Union bush PVC-U JIS | |
| Union end blank PVC-U | |
| Union end PVC-U ASTM | |
| Union end PVC-U JIS | |
| Union end PVC-U NPT ASTM | |
| Union end PVC-U Rp | |
| Union PVC-U JIS | |
| Union with union end blank PVC-U metric |
| << Prev | Next >> |