SYGEF Plus flange adaptor jointing face serrated for SDR33/PN10 high purity clean-room applications, ISO Class 5 (100), made of PVDF-HP, with nominal diameter 225 mm, pressure rating 10 bar, and weight 1.603 kg. Dimensions include length L=102 mm, L1=22 mm, L2=235 mm, D=268 mm, D1=207 mm, D2=207 mm, D3=6.9 mm, and e=8.6 mm.
SDR33/PN10 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735798895 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Infrared Fusion (IR); Bead and crevice free (BCF) |