SYGEF Plus reducer for PN10 high-purity applications, rated for ISO Class 5 (100) cleanroom use, constructed from PVDF-HP with an SDR of 33, featuring a 160 mm outer diameter and 110 mm inner diameter, weighing 0.550 kg, with overall length 120 mm, L1 of 40 mm, L2 of 40 mm, e of 4.9 mm, and e1 of 3.4 mm.
PN10 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735908521 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |