The SYGEF Plus flush style reducer PN10 (SDR33) is a high-purity fitting for clean-room applications rated ISO Class 5 (100), made from PVDF-HP and designed for IR-welding. The part 735903448 corresponds to a 225 mm to 160 mm reducer with a weight of 1.320 kg, featuring spigot dimensions e1 = 6.9 mm, e2 = 4.9 mm, length L = 96 mm, and compatible with IR-225 / IR-315 welding machines on both ends.
High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735903448 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |