The ecoFIT Flange Adaptor PE 80 with part code 733 810 108 is a flange adaptor for connecting PP to steel pipes, featuring a jointing face with an O-ring groove and an EPDM gasket. It is designed for DN 32, PN 25 applications, with a bore diameter of 41 mm, overall length of 26 mm, and a flange outer diameter of 50 mm. The unit weighs 0.019 kg and has a depression diameter of 10 mm, with 8 mounting holes of 8 mm spacing. The adaptor is compatible with flange types No. 27 70 02 and No. 27 70 04.
Jointing face with o-ring groove
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 733810108 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Socket Fusion; Mechanical |