Adaptor socket nipple in ABS for metric R thread, with a solvent cement spigot and taper male thread, rated for 10 bar pressure, and featuring a 50 mm spigot diameter and 63 mm socket diameter. The part weighs 0.125 kg and has a socket length of 78 mm and a thread length of 47 mm. It is intended for use with ABS piping systems and must not be used with thread sealing pastes harmful to ABS.
Adaptor socket nipple ABS metric R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 729910561 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting; Nipple Fitting |