Georg Fischer Piping Systems Ltd Fittings - Reducers 735903085

Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer model 735 903 085 is a PVDF-HP fitting designed for high-purity clean-room applications, rated for 10 bar pressure. It reduces from a 110 mm outer diameter to a 110 mm outer diameter, with both spigots sized for clamping on IR-welding machines including IR-110, IR-225, and IR-315. The part has a mass of 4.64 kg and is machined with long spigots suitable for welding. It complies with ISO Class 5 (100) clean-room standards and is part of the SDR33/21 series. The dimensions for e1, e2, L, L1, L2, and flange matching are specified for this size variant within the series.

Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer model 735 903 085 is a PVDF-HP fitting designed for high-purity clean-room applications, rated for 10 bar pressure. It reduces from a 110 mm outer diameter to a 110 mm outer diameter, with both spigots sized for clamping on IR-welding machines including IR-110, IR-225, and IR-315. The part has a mass of 4.64 kg and is machined with long spigots suitable for welding. It complies with ISO Class 5 (100) clean-room standards and is part of the SDR33/21 series. The dimensions for e1, e2, L, L1, L2, and flange matching are specified for this size variant within the series.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 735903085 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
735903085
Fittings - Reducers 735903085
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735903085
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131954 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Adapters-transitions - 158400135 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193132495 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193131933 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details