The ecoFIT Adaptor union PE80 with part number 733580210 is a brass fitting with a female thread Rp for connecting 50mm diameter polyethylene piping, designed for drinking water applications. It features a fusion socket end, a brass union nut, and an NBR O-ring seal. The fitting has a maximum operating pressure of 10 bar and weighs 0.666 kg. Its thread size is 1.5 inches, with an O-ring of 5.34x53.34mm and a maximum length of 85mm.
d20-63mm / brass / Female thread Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 733580210 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |