Georg Fischer Piping Systems Ltd Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| d20-400mm / SDR11 | |
| Distribution union bush, flat seat | |
| Distribution union flat seat | |
| equal for PE/PE-Xa pipe to steel pipe | |
| equal for PE/PE-Xa pipe | |
| equal for steel pipe | |
| Extension tube | |
| for PE/PE-Xa pipe to steel pipe | |
| for PE/PE-Xa pipe | |
| for steel pipe | |
| PRIMOFIT Brass repair clamp | |
| reducing for PE/PE-Xa pipe to steel pipe | |
| reducing for PE/PE-Xa pipe to steel pipe | |
| reducing for steel pipe | |
| Screwed flange, drilled, 4 holes | |
| Socket, internal and external thread, ISO/EN M4 | |
| Tensile-resistant connection of metal and metal PN10 Solid bolt | |
| Tensile-resistant connection of plastic and plastic PN10 Solid bolt | |
| Union bush flat seat | |
| Union bush taper seat | |
| Union bush to fig. 100/101 | |
| Union bush to fig. 96 | |
| Union end flat seat, equal | |
| Union end flat seat, reducing | |
| Union flat seat | |
| Union taper seat, ISO/EN U11 | |
| Union taper seat | |
| Union, spherical seat angular deviation max. 6°, ISO/EN U11 | |
| Union, spherical seat/taper seat Bronze to Iron, ISO/EN U11 |
| << Prev | Next >> |