Georg Fischer Piping Systems Ltd Fittings - Reducers 735903036

Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer model 735903036 is a PVDF-HP reducer for SDR33/21 PN10 systems, designed for high-purity cleanroom applications classified as ISO Class 5 (100). It has a nominal inlet diameter of 200 mm and an outlet diameter of 140 mm, with both spigots machined to accommodate IR-welding on compatible machines. The part weighs 1.300 kg and is compatible with IR-225 and IR-315 welding protocols on the larger spigot and IR-225/IR-315 on the smaller. Its dimensions and weight are specific to this size combination within the series.

Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer model 735903036 is a PVDF-HP reducer for SDR33/21 PN10 systems, designed for high-purity cleanroom applications classified as ISO Class 5 (100). It has a nominal inlet diameter of 200 mm and an outlet diameter of 140 mm, with both spigots machined to accommodate IR-welding on compatible machines. The part weighs 1.300 kg and is compatible with IR-225 and IR-315 welding protocols on the larger spigot and IR-225/IR-315 on the smaller. Its dimensions and weight are specific to this size combination within the series.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 735903036 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
735903036
Fittings - Reducers 735903036
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735903036
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131977 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 158001043 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Unions - 161108706 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 158001104 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details