Cap ABS metric / BS, 90 mm nominal size, 3 inch nominal bore, with a length of 112 mm and a weight of 0.218 kg, designed for pressure applications up to 10 bar. The cap is rated for metric and British standard pipe threading.
| Georg Fischer Piping Systems Ltd | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pipe Fittings | Pipe Fittings |
| Product Number | 729961113 | 2653555 |
| Product Name | Fittings - Caps-end-Caps | Plastic Pipe Fittings |
| Connection Type | Cementing |