Georg Fischer Piping Systems Ltd Datasheets for Pipe Fittings

Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 28
Product Name Notes
Combined jointing face flat and serrated metric
Combined jointing face: flat and serrated
Connections for butt fusion
For butt fusion system metric
For tank adaptor
length 300 mm
length 400 mm
length 500 mm
length 600 mm
length 750 mm
PN10 Jointing face flat/serrated
PN10 Metric BS Inch
PN10
Profiled Backing Flanges Metal, Epoxy coated, metric
SDR11/PN10 Combined jointing face: flat and serrated
SDR11/PN10
SDR11
SDR17.6 (PN6)
SDR17.6/PN6 JIS 10K Jointing face: flat
SDR17.6/PN6
Union bush malleable iron galvanized Rp
Union end malleable iron galvanized R
Union end malleable iron galvanized Rp
Union end stainless steel Rp
Union nut malleable iron galvanized

<< Prev Next >>