SYGEF Plus flange adaptor JIS SDR21/PN16 for high-purity clean-room use, ISO Class 5 (100), made of PVDF-HP, with a 90 mm nominal bore, 80 mm nominal pipe diameter, and 16 bar pressure rating. Mounting style is BCF, IR A with dimensions L=80 mm, L1=11 mm, D=105 mm, D1=125 mm, D2=78 mm, and e=4.3 mm. Weight is 0.333 kg.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735805933 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Infrared Fusion (IR); Bead and crevice free (BCF) |