Georg Fischer Piping Systems Ltd Fittings - Tees-Wyes-Crosses 735208513

Description
SDR33/PN10
Request a Quote
Description
SDR33/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYGEF Standard 90° equal fitting made of PVDF for SDR33/PN10 piping systems, with a nominal diameter of 80 mm, a pressure rating of 10 bar, and a weight of 0.433 kg. It has a length of 208 mm and a socket depth of 513 mm. The fitting uses BCF, IR piping connection technology.

Datasheet Summary
Powered by GS/AI

SYGEF Standard 90° equal fitting made of PVDF for SDR33/PN10 piping systems, with a nominal diameter of 80 mm, a pressure rating of 10 bar, and a weight of 0.433 kg. It has a length of 208 mm and a socket depth of 513 mm. The fitting uses BCF, IR piping connection technology.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Tees-Wyes-Crosses - 735208513 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Tees-Wyes-Crosses
735208513
Fittings - Tees-Wyes-Crosses 735208513
SDR33/PN10

SDR33/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735208513
Product Name Fittings - Tees-Wyes-Crosses
Connection Type Infrared Fusion (IR); Bead and crevice free (BCF); Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001078 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400107 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Saddles - 193130097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Unions - 161490630 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details