Georg Fischer Piping Systems Ltd Fittings - Reducers 735903076

Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer, model 735 903 076, is a PVDF-HP fitting designed for high-purity clean-room applications meeting ISO Class 5 (100) standards. It is a 280 mm to 250 mm reducer with a pressure rating of PN10 and conforms to the SDR33/21 specification. Both spigots are machined and long enough to support clamping on all IR-welding machines, including IR-315. The part weighs 2.290 kg and features dimensionally specified spigot thicknesses and lengths matching the manufacturer's IR-weld compatibility table.

Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer, model 735 903 076, is a PVDF-HP fitting designed for high-purity clean-room applications meeting ISO Class 5 (100) standards. It is a 280 mm to 250 mm reducer with a pressure rating of PN10 and conforms to the SDR33/21 specification. Both spigots are machined and long enough to support clamping on all IR-welding machines, including IR-315. The part weighs 2.290 kg and features dimensionally specified spigot thicknesses and lengths matching the manufacturer's IR-weld compatibility table.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 735903076 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
735903076
Fittings - Reducers 735903076
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735903076
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130297 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Flange-Connections - 161481554 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Flange Connection
Material PVC/CPVC; PVC-U
Metric Size 40.00 mm (1.57 inch)
View Details
Fittings - Bends-Elbows - 158400070 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
2 suppliers
Fittings - Tees-Wyes-Crosses - 158400178 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details