SYGEF Plus flush style reducer in PVDF-HP, SDR21/PN16, for use in high-purity clean-room environments classified as ISO Class 5 (100), with a 50 mm to 63 mm reduction, material-compatible for IR-welding on IR-63, IR-110, and IR-225 machines, weighing 0.720 kg.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735903211 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |