The SYGEF Plus reducer model 735908612 is a PVDF-HP fitting designed for high-purity clean-room applications classified as ISO Class 5 (100). It has a nominal pipe size of 63 mm on the larger end and 50 mm on the smaller end, with a pressure rating of PN16 and an SDR of 21. The fitting features BCF and IR connections and weighs 0.070 kg. Its overall length is 65 mm, with e and e1 dimensions of 3.0 mm and 3.0 mm respectively.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735908612 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |