The SYGEF Plus reducer model 735908601 is a high-purity clean-room fitting made of PVDF-HP, rated for 16 bar pressure and designed for SDR21 piping systems with ISO Class 5 (100) cleanliness. It connects 32 mm outer diameter to 25 mm inner diameter pipes, has a weight of 0.019 kg, and features a length of 50 mm, with end dimensions e and e1 of 2.4 mm and 1.9 mm respectively. The part uses a BCF, IR joint configuration and is intended for use in high-purity fluid systems.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735908601 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |