Georg Fischer Piping Systems Ltd Fittings - Reducers 735903087

Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer is a PVDF-HP fitting designed for high-purity clean-room applications classified as ISO Class 5 (100). It features machined spigots with dimensions compatible with standard IR-welding machines, and operates at a pressure rating of PN10. The part 735903087 corresponds to a 315 mm to 160 mm reducer, with wall thicknesses of 9.7 mm and 7.7 mm respectively, a total length of 116 mm, and a weight of 4.32 kg. The spigot end diameters support welding on IR-315 equipment on the larger end and IR-225/IR-315 on the smaller end.

Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer is a PVDF-HP fitting designed for high-purity clean-room applications classified as ISO Class 5 (100). It features machined spigots with dimensions compatible with standard IR-welding machines, and operates at a pressure rating of PN10. The part 735903087 corresponds to a 315 mm to 160 mm reducer, with wall thicknesses of 9.7 mm and 7.7 mm respectively, a total length of 116 mm, and a weight of 4.32 kg. The spigot end diameters support welding on IR-315 equipment on the larger end and IR-225/IR-315 on the smaller end.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 735903087 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
735903087
Fittings - Reducers 735903087
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735903087
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400138 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Plastic Pipe Fittings - 4055723 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
View Details
Fittings - Saddles - 193132473 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 193131505 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details