Georg Fischer Piping Systems Ltd Fittings - Reducers 735903059

Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYGEF Plus flush style reducer in PVDF-HP, SDR33/21 PN10, with nominal bore sizes of 250 mm and 140 mm, designed for IR-welding compatibility with IR-315 and IR-225 equipment. The part is machined with long spigots for clamping, certified for ISO Class 5 clean-room environments, and weighs 2.240 kg.

Datasheet Summary
Powered by GS/AI

SYGEF Plus flush style reducer in PVDF-HP, SDR33/21 PN10, with nominal bore sizes of 250 mm and 140 mm, designed for IR-welding compatibility with IR-315 and IR-225 equipment. The part is machined with long spigots for clamping, certified for ISO Class 5 clean-room environments, and weighs 2.240 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 735903059 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
735903059
Fittings - Reducers 735903059
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735903059
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132402 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193131452 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 193130137 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Adapters-transitions - 158400150 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details