Georg Fischer Piping Systems Ltd Fittings - Reducers 735903089

Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer is a high-purity clean-room fitting made of PVDF-HP, designed for SDR33/21 PN10 applications and rated for ISO Class 5 (100) environments. It features machined spigots long enough for clamping on all IR-welding machines, with a 315 mm nominal diameter on the larger end and a 225 mm nominal diameter on the smaller end. The part has a weight of 3.860 kg, and its spigot dimensions accommodate IR-225 and IR-315 welding machines.

Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer is a high-purity clean-room fitting made of PVDF-HP, designed for SDR33/21 PN10 applications and rated for ISO Class 5 (100) environments. It features machined spigots long enough for clamping on all IR-welding machines, with a 315 mm nominal diameter on the larger end and a 225 mm nominal diameter on the smaller end. The part has a weight of 3.860 kg, and its spigot dimensions accommodate IR-225 and IR-315 welding machines.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 735903089 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
735903089
Fittings - Reducers 735903089
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735903089
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131513 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Caps-end-Caps - 158400083 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Adapters-transitions - 158400109 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Adapters-transitions - 158400097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details