Georg Fischer Piping Systems Ltd Fittings - Reducers 735903082

Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer is a high-purity, clean-room product rated for ISO Class 5 (100) and made from PVDF-HP with machined, extended spigots suitable for IR-welding. Model 735903082 has a nominal diameter of 315 mm on one end and 63 mm on the other, with a pressure rating of PN10. The reducer is designed for clamping on IR-welding machines and meets the SDR33/21 specification. Its dimensions include an overall length of 113 mm, wall thicknesses of 9.7 mm and 3.0 mm, and spigot lengths compatible with IR-315 and IR-225 welding machines. The weight is 4.850 kg.

Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer is a high-purity, clean-room product rated for ISO Class 5 (100) and made from PVDF-HP with machined, extended spigots suitable for IR-welding. Model 735903082 has a nominal diameter of 315 mm on one end and 63 mm on the other, with a pressure rating of PN10. The reducer is designed for clamping on IR-welding machines and meets the SDR33/21 specification. Its dimensions include an overall length of 113 mm, wall thicknesses of 9.7 mm and 3.0 mm, and spigot lengths compatible with IR-315 and IR-225 welding machines. The weight is 4.850 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 735903082 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
735903082
Fittings - Reducers 735903082
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735903082
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400150 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Saddles - 158001120 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Caps-end-Caps - 158400080 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 53.00 mm (2.09 inch)
View Details
2 suppliers
Fittings - Adapters-transitions - 158400125 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details