SYGEF Standard fixed flange for socket fusion metric, made of PVDF, with a combined flat and serrated jointing face, compliant with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 standards; the part number 735740111 corresponds to the 63 mm nominal diameter variant, weighing 0.551 kg, with a flange outer diameter of 162 mm, bolt circle diameter of 125 mm, and four bolt holes of 18 mm diameter.
Combined jointing face: flat and serrated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735740111 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Socket Fusion |