SYGEF Plus Elbow 90° fitting in PVDF-HP material for SDR21/PN16 piping, designed for ISO Class 5 (100) cleanroom environments, with nominal bore 40 mm, outer diameter 50 mm, and weight of 0.110 kg. The fitting has a length of 58 mm and a wall thickness of 3.0 mm, with FM Code BCF, IR 735 108 635.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735108635 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |