Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 729910211

Description
Socket ABS metric Rp
Request a Quote
Description
Socket ABS metric Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Socket ABS metric Rp fitting with a 63 mm bore, parallel female thread Rp 2, and a maximum working pressure of 10 bar; includes a stainless steel (A2) reinforcing ring, weighs 0.167 kg, and has a length of 69 mm and a socket depth of 80 mm.

Datasheet Summary
Powered by GS/AI

Socket ABS metric Rp fitting with a 63 mm bore, parallel female thread Rp 2, and a maximum working pressure of 10 bar; includes a stainless steel (A2) reinforcing ring, weighs 0.167 kg, and has a length of 69 mm and a socket depth of 80 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 729910211 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
729910211
Fittings - Couplers-Sockets 729910211
Socket ABS metric Rp

Socket ABS metric Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 729910211
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131403 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193131994 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193135099 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 280.00 mm (11.02 inch)
View Details
Fittings - discontinued-Fittings - 160100300 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Cementing
Material Brass/Bronze; PVC/CPVC; PVC-U
Metric Size 5.00 mm (0.1969 inch)
View Details