Georg Fischer Piping Systems Ltd Fittings - Reducers 735903010

Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYGEF Plus flush style reducer in PVDF-HP, SDR33/21 PN10, for connecting 140 mm and 32 mm pipes, machined with long spigots suitable for IR-welding machines and designed for clean-room use to ISO Class 5 (100). Weight is 0.590 kg. Both spigots are sized to fit IR-225 and IR-315 welding machines on the larger end, and IR-63 and IR-110 on the smaller end. Dimensions include e1=4.3 mm, e2=2.4 mm, L=75 mm, L1=40.0 mm, and L2=20.0 mm.

Datasheet Summary
Powered by GS/AI

SYGEF Plus flush style reducer in PVDF-HP, SDR33/21 PN10, for connecting 140 mm and 32 mm pipes, machined with long spigots suitable for IR-welding machines and designed for clean-room use to ISO Class 5 (100). Weight is 0.590 kg. Both spigots are sized to fit IR-225 and IR-315 welding machines on the larger end, and IR-63 and IR-110 on the smaller end. Dimensions include e1=4.3 mm, e2=2.4 mm, L=75 mm, L1=40.0 mm, and L2=20.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 735903010 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
735903010
Fittings - Reducers 735903010
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735903010
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Unions - 161050227 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
Fittings - Adapters-transitions - 158400151 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details
Fittings - Saddles - 193131412 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 40.00 mm (1.57 inch)
View Details
Fittings - Caps-end-Caps - 158400396 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE; PP
Metric Size 30.00 mm (1.18 inch)
View Details