The SYGEF Plus reducer model 735908600 is a high-purity, clean-room fitting designed for ISO Class 5 (100) environments, constructed from PVDF-HP with a pressure rating of PN16 and SDR21. It features a 25 mm outer diameter and a 20 mm inner diameter, with a length of 908 mm, and weighs 0.013 kg. The fitting includes BCF and IR end connections and has e and e1 wall thicknesses of 1.9 mm each.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735908600 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |