The SYGEF Plus reducer model 735908618 is a high-purity clean-room fitting for SDR21/PN16 applications, made of PVDF-HP and rated for 16 bar pressure. It connects a 75 mm outer diameter pipe to a 75 mm inner diameter pipe, with dimensions L=90 mm, L1=30 mm, L2=35 mm, e=5.3 mm, and e1=3.6 mm. The part weighs 0.249 kg and complies with ISO Class 5 (100) clean-room standards. It employs BCF and IR solvent welding methods.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735908618 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |