Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows 735108636

Description
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYGEF Plus Elbow 90° SDR21/PN16 fitting in PVDF-HP for high purity clean-room use, ISO Class 5 (100), with nominal bore 50 mm, outer diameter 63 mm, and weight 0.189 kg. The elbow has a length of 66 mm and a wall thickness of 3.0 mm.

Datasheet Summary
Powered by GS/AI

SYGEF Plus Elbow 90° SDR21/PN16 fitting in PVDF-HP for high purity clean-room use, ISO Class 5 (100), with nominal bore 50 mm, outer diameter 63 mm, and weight 0.189 kg. The elbow has a length of 66 mm and a wall thickness of 3.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - 735108636 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
735108636
Fittings - Bends-Elbows 735108636
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)

SDR21/PN16 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735108636
Product Name Fittings - Bends-Elbows
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130464 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 161117067 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 4.000 inch (102 mm)
View Details
Fittings - Saddles - 193131437 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Adapters-transitions - 158400141 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details