Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 729901408

Description
Adaptor ABS BS Rp
Request a Quote
Description
Adaptor ABS BS Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Adaptor ABS BS Rp with a 1-inch solvent cement spigot and parallel female thread Rp, designed for connection to plastic threads only. The part weighs 0.037 kg, has a length of 48 mm, a socket depth of 42 mm, and a socket diameter of 27 mm. It is rated for a maximum pressure of 15 bar and should be installed with low mechanical stress, avoiding large cyclic temperature changes and harmful thread sealing pastes.

Datasheet Summary
Powered by GS/AI

Adaptor ABS BS Rp with a 1-inch solvent cement spigot and parallel female thread Rp, designed for connection to plastic threads only. The part weighs 0.037 kg, has a length of 48 mm, a socket depth of 42 mm, and a socket diameter of 27 mm. It is rated for a maximum pressure of 15 bar and should be installed with low mechanical stress, avoiding large cyclic temperature changes and harmful thread sealing pastes.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 729901408 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
729901408
Fittings - Adapters-transitions 729901408
Adaptor ABS BS Rp

Adaptor ABS BS Rp

Supplier's Site Datasheet
Plastic Pipe Fittings - 2246309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Pipe Fittings
2246309
Plastic Pipe Fittings 2246309
Georg Fischer 729901408

Georg Fischer 729901408

Supplier's Site

Technical Specifications

  Georg Fischer Piping Systems Ltd RS Components, Ltd.
Product Category Pipe Fittings Pipe Fittings
Product Number 729901408 2246309
Product Name Fittings - Adapters-transitions Plastic Pipe Fittings
Fitting Type Adapter Fitting Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Flange-Connections - 161481554 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Flange Connection
Material PVC/CPVC; PVC-U
Metric Size 40.00 mm (1.57 inch)
View Details
Fittings - Unions - 161490638 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 193131482 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Saddles - 193130317 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details