SYGEF Plus flush style reducer in PVDF-HP for SDR21/PN16, designed for high purity clean-room environments classified as ISO Class 5 (100), with a body size of 110 mm to 75 mm and a pressure rating of 16 bar, compatible for welding on IR-110 and IR-225 machines, weighing 0.268 kg.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735903231 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |