Georg Fischer Piping Systems Ltd Fittings - Reducers 735903091

Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer model 735 903 091 is a PVDF-HP machined fitting with a nominal size of 315 mm on the larger spigot and 280 mm on the smaller, rated for 10 bar pressure. It is designed for IR-welding compatibility with IR-315 machines on both ends and is certified for ISO Class 5 (100) clean-room environments. The part has a weight of 3.31 kg and features spigots long enough for clamping on all IR-welding machines. The reducer is part of the SDR33/21 series, with wall thicknesses e1 and e2 of 9.7 mm and 13.4 mm respectively, and overall length L of 120 mm.

Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer model 735 903 091 is a PVDF-HP machined fitting with a nominal size of 315 mm on the larger spigot and 280 mm on the smaller, rated for 10 bar pressure. It is designed for IR-welding compatibility with IR-315 machines on both ends and is certified for ISO Class 5 (100) clean-room environments. The part has a weight of 3.31 kg and features spigots long enough for clamping on all IR-welding machines. The reducer is part of the SDR33/21 series, with wall thicknesses e1 and e2 of 9.7 mm and 13.4 mm respectively, and overall length L of 120 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 735903091 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
735903091
Fittings - Reducers 735903091
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735903091
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132455 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400186 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 158400718 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 169110097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material ABS
Metric Size 160.00 mm (6.3 inch)
View Details