Georg Fischer Piping Systems Ltd Fittings - Reducers 735903194

Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer, model 735903194, is a PVDF-HP fitting for high-purity clean-room applications classified as ISO Class 5 (100), with a nominal size of 90 mm to 50 mm, designed for IR welding compatibility and rated for 10 bar pressure. It features long spigots suitable for clamping on industrial IR-welding machines and is machined for dimensional precision.

Datasheet Summary
Powered by GS/AI

The SYGEF Plus flush style reducer, model 735903194, is a PVDF-HP fitting for high-purity clean-room applications classified as ISO Class 5 (100), with a nominal size of 90 mm to 50 mm, designed for IR welding compatibility and rated for 10 bar pressure. It features long spigots suitable for clamping on industrial IR-welding machines and is machined for dimensional precision.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 735903194 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
735903194
Fittings - Reducers 735903194
SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

SDR33/21 PN10 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735903194
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipe Fittings - 4328071 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
Metric Size 50.00 mm (1.97 inch)
View Details
Fittings - Saddles - 193132549 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 280.00 mm (11.02 inch)
View Details
Fittings - Saddles - 193132560 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details
Fittings - Saddles - 158001082 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details