Georg Fischer Piping Systems Ltd Fittings - Tees-Wyes-Crosses 735208516

Description
SDR33/PN10
Request a Quote
Description
SDR33/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SDR33/PN10 equal tee fitting made of PVDF, with a nominal diameter of 140 mm and a pressure rating of 10 bar, designed for piping systems requiring chemical resistance and thermal stability. The fitting has a length of 516 mm and a wall thickness of 4.3 mm, with a weight of 1.554 kg. The part is identified by FM code IR 735 208 516 and conforms to the SYGEF Standard T 90° equal specification.

Datasheet Summary
Powered by GS/AI

SDR33/PN10 equal tee fitting made of PVDF, with a nominal diameter of 140 mm and a pressure rating of 10 bar, designed for piping systems requiring chemical resistance and thermal stability. The fitting has a length of 516 mm and a wall thickness of 4.3 mm, with a weight of 1.554 kg. The part is identified by FM code IR 735 208 516 and conforms to the SYGEF Standard T 90° equal specification.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Tees-Wyes-Crosses - 735208516 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Tees-Wyes-Crosses
735208516
Fittings - Tees-Wyes-Crosses 735208516
SDR33/PN10

SDR33/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735208516
Product Name Fittings - Tees-Wyes-Crosses
Connection Type Infrared Fusion (IR); Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400101 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Saddles - 193132436 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400180 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
2 suppliers
Fittings - Saddles - 193130244 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details