The SYGEF Plus flush style reducer, model 735 903 259, is a PVDF-HP fitting designed for high purity clean-room applications classified as ISO Class 5 (100). It is a reducer with nominal bore sizes of 200 mm and 90 mm, rated for a maximum pressure of 16 bar, and weighs 1.560 kg. Both spigots are machined with dimensions compatible with IR-110 and IR-225 welding machines. The part is designed for solvent-free welding and features extended spigots suitable for clamping on standard industrial IR welding equipment.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735903259 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |