The SYGEF Plus reducer model 735908617 is a PVDF-HP fitting for high-purity clean-room applications rated to ISO Class 5 (100), with a nominal pressure rating of PN16 and SDR21. It connects 110 mm and 90 mm inner diameters, has a weight of 0.266 kg, and dimensions L=90 mm, L1=30 mm, L2=35 mm, e=5.3 mm, and e1=4.3 mm. The product uses BCF, IR connection technology.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735908617 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |