SYGEF Plus union bush SDR21/PN16 made of PVDF-HP for high purity clean-room applications meeting ISO Class 5 (100), designed for butt fusion with d75 and buttress-shaped thread; dimensions are 107.5 mm length, 24 mm wall thickness, and 3.6 mm thread depth; weight is 0.261 kg.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735648637 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |