The SYGEF Plus flush style reducer model 735 903 221 is a PVDF-HP fitting designed for high purity clean-room applications, rated at PN16 and compliant with ISO Class 5 (100) standards. It is a 90 mm to 40 mm reducer with a weight of 0.185 kg and features long spigots suitable for IR-welding on IR-110 and IR-225 machines. The part is machined and suitable for clamping on welding equipment, with dimensions confirmed for d1=90 mm and d2=40 mm.
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735903221 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |