Adaptor ABS metric Rp with solvent cement spigot and parallel female thread Rp, designed for connection to plastic threads only, with a tube size of 40 mm, thread size of 1 1/4 inch, and maximum operating pressure of 10 bar. The part has a length of 33 mm, outer diameter of 56 mm, and spigot diameter of 52 mm, with a weight of 0.044 kg. Installation requires low mechanical stress and avoidance of large cyclic temperature changes; thread sealing pastes harmful to ABS must not be used.
Adaptor ABS metric Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 729900409 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |