Georg Fischer Piping Systems Ltd Fittings - Tees-Wyes-Crosses 735208519

Description
SDR33/PN10
Request a Quote
Description
SDR33/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 735208519 is a PVDF SDR33/PN10 90° equal fitting with a nominal diameter of 200 mm, rated for 10 bar pressure, and conforms to the SYGEF Standard. It has a length of 519 mm, a wall thickness of 6.2 mm, and weighs 4.297 kg.

Datasheet Summary
Powered by GS/AI

The 735208519 is a PVDF SDR33/PN10 90° equal fitting with a nominal diameter of 200 mm, rated for 10 bar pressure, and conforms to the SYGEF Standard. It has a length of 519 mm, a wall thickness of 6.2 mm, and weighs 4.297 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Tees-Wyes-Crosses - 735208519 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Tees-Wyes-Crosses
735208519
Fittings - Tees-Wyes-Crosses 735208519
SDR33/PN10

SDR33/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 735208519
Product Name Fittings - Tees-Wyes-Crosses
Connection Type Infrared Fusion (IR); Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001083 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400123 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
2 suppliers
Fittings - Saddles - 158001056 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Caps-end-Caps - 158400398 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE; PP
Metric Size 45.00 mm (1.77 inch)
View Details